Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS60140PWPG4 |
| Product Name | TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator |
| Configuration / Function | Boost |
| Package Type | Other; HTSSOP |
| Special Features | Enable |
| Output Voltage | 5 volts |