Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator 10-VSSOP -40 to 85
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP 3.3V 10VSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60202DGS | 296-10957-5-ND | TPS60202DGS | TPS60202DGS |
| Product Name | TPS60202 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Frequency Synchronization,Enable | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |