Texas Instruments REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output REG710NA-5/250

Description
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output - REG710NA-5/250 - Texas Instruments
Dallas, TX, United States
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output
REG710NA-5/250
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output REG710NA-5/250
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85

30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/250 - 027376-REG710NA-5/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/250
027376-REG710NA-5/250
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/250 027376-REG710NA-5/250
Manufacturer: Texas Instruments Win Source Part Number: 027376-REG710NA-5/25 0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027376-REG710NA-5/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 30mA SOT-23 Voltage Regulator IC
739-REG710NA-5/250
5V 30mA SOT-23 Voltage Regulator IC 739-REG710NA-5/250
5V Charge Pump IC, 30mA, SOT-23 Product overview: REG710NA-5/250 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-5/250 can be used for catalog matching and distributor lookup.

5V Charge Pump IC, 30mA, SOT-23 Product overview: REG710NA-5/250 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-5/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12137-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12137-1-ND
Voltage Regulators - DC DC Switching Regulators 296-12137-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12137-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12137-6-ND
Voltage Regulators - DC DC Switching Regulators 296-12137-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12137-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12137-2-ND
Voltage Regulators - DC DC Switching Regulators 296-12137-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG710NA-5/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG710NA-5/250
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG710NA-5/250
IC REG CHRG PUMP 5V 30MA SOT23

IC REG CHRG PUMP 5V 30MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - REG710NA-5/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG710NA-5/250
Voltage Regulators - DC DC Switching Regulators REG710NA-5/250
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now
IC REG SWTCHD CAP 5V 30MA SOT23 - 815-REG710NA-5/250 - Utmel Electronic Limited
Hong Kong, China
IC REG SWTCHD CAP 5V 30MA SOT23
815-REG710NA-5/250
IC REG SWTCHD CAP 5V 30MA SOT23 815-REG710NA-5/250
IC REG SWTCHD CAP 5V 30MA SOT23

IC REG SWTCHD CAP 5V 30MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG710NA-5/250
Switching Voltage Regulators REG710NA-5/250
Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter

Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG710NA-5/250 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
REG710NA-5/250
Voltage Regulators - DC DC Switching Regulators REG710NA-5/250
IC REG CHARGE PUMP 5V 30MA SOT23

IC REG CHARGE PUMP 5V 30MA SOT23

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - REG710NA-5/250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG710NA-5/250
PMIC - Voltage Regulators - DC DC Switching Regulators REG710NA-5/250
IC REG CHARGE PUMP 5V 30MA SOT23

IC REG CHARGE PUMP 5V 30MA SOT23

Supplier's Site Datasheet
Charge Pump Regulator Buck-Boost, 6-Sot-23; Output Type Texas Instruments - 75C7604 - Newark, An Avnet Company
Chicago, IL, United States
Charge Pump Regulator Buck-Boost, 6-Sot-23; Output Type Texas Instruments
75C7604
Charge Pump Regulator Buck-Boost, 6-Sot-23; Output Type Texas Instruments 75C7604
CHARGE PUMP REGULATOR BUCK-BOOST, 6-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:5V; Product Range:- RoHS Compliant: Yes

CHARGE PUMP REGULATOR BUCK-BOOST, 6-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Charge Pump, Buck/boost, Sot-23-6; Output Type Texas Instruments - 33AH4737 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Charge Pump, Buck/boost, Sot-23-6; Output Type Texas Instruments
33AH4737
Dc-Dc Charge Pump, Buck/boost, Sot-23-6; Output Type Texas Instruments 33AH4737
DC-DC CHARGE PUMP, BUCK/BOOST, SOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS Compliant: Yes

DC-DC CHARGE PUMP, BUCK/BOOST, SOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number REG710NA-5/250 027376-REG710NA-5/250 739-REG710NA-5/250 296-12137-1-ND REG710NA-5/250 REG710NA-5/250 815-REG710NA-5/250 REG710NA-5/250 REG710NA-5/250 REG710NA-5/250 75C7604
Product Name REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/250 5V 30mA SOT-23 Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG SWTCHD CAP 5V 30MA SOT23 Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Charge Pump Regulator Buck-Boost, 6-Sot-23; Output Type Texas Instruments
Configuration / Function Buck-Boost Charge Pump Buck; Boost
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; SOT-23 SOT23; Other; SOT-23-6 SOT23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts 5 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data