Texas Instruments TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter TPS60131PWP

Description
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Request a Quote Datasheet
Description
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60131PWP - Texas Instruments
Dallas, TX, United States
TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter
TPS60131PWP
TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter TPS60131PWP
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP

Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
5V 300mA HTSSOP Voltage Regulator IC
739-TPS60131PWP
5V 300mA HTSSOP Voltage Regulator IC 739-TPS60131PWP
Charge Pump STPUP 5V 300mA 20-Pin HTSSOP EP Tube Product overview: TPS60131PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300mA, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60131PWP can be used for catalog matching and distributor lookup.

Charge Pump STPUP 5V 300mA 20-Pin HTSSOP EP Tube Product overview: TPS60131PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300mA, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60131PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60131PWP - 144805-TPS60131PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60131PWP
144805-TPS60131PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60131PWP 144805-TPS60131PWP
Manufacturer: Texas Instruments Win Source Part Number: 144805-TPS60131PWP Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 320kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA Categories: Integrated Circuits Status: Active Case / Package: 20-HTSSOP Purpose: Step-Up Maximum Input Voltage: 5.4V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144805-TPS60131PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 320kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Case / Package: 20-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 5.4V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-2272-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-2272-5-ND
Voltage Regulators - DC DC Switching Regulators 296-2272-5-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60131PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60131PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60131PWP
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60131PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60131PWP
Voltage Regulators - DC DC Switching Regulators TPS60131PWP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS60131PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60131PWP
Voltage Regulators - DC DC Switching Regulators TPS60131PWP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60131PWP 739-TPS60131PWP 144805-TPS60131PWP 296-2272-5-ND TPS60131PWP TPS60131PWP
Product Name TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter 5V 300mA HTSSOP Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60131PWP Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump
Package Type Other; HTSSOP Other; HTSSOP EP SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable,Power Good Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data