Texas Instruments TPL5100 Nano Power Programmable Timer with Power Gating Functionality TPL5100DGST

Description
Nano Power Programmable Timer with Power Gating Functionality 10-VSSOP -40 to 105
Request a Quote Datasheet
Description
Nano Power Programmable Timer with Power Gating Functionality 10-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPL5100 Nano Power Programmable Timer with Power Gating Functionality - TPL5100DGST - Texas Instruments
Dallas, TX, United States
TPL5100 Nano Power Programmable Timer with Power Gating Functionality
TPL5100DGST
TPL5100 Nano Power Programmable Timer with Power Gating Functionality TPL5100DGST
Nano Power Programmable Timer with Power Gating Functionality 10-VSSOP -40 to 105

Nano Power Programmable Timer with Power Gating Functionality 10-VSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-TPL5100DGST
Clock and Timing IC 689-TPL5100DGST
Programmable Timer Single 10-Pin VSSOP T/R Product overview: TPL5100DGST from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5100DGST can be used for catalog matching and distributor lookup.

Programmable Timer Single 10-Pin VSSOP T/R Product overview: TPL5100DGST from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5100DGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5100DGST
1111226-TPL5100DGST
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5100DGST 1111226-TPL5100DGST
Manufacturer: Texas Instruments Win Source Part Number: 1111226-TPL5100DGST Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 10-VSSOP Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 30nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111226-TPL5100DGST
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 30nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - 296-36533-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-36533-6-ND
Programmable Timers and Oscillators 296-36533-6-ND
Programmable Timer IC 10-VSSOP

Programmable Timer IC 10-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - 296-36533-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-36533-1-ND
Programmable Timers and Oscillators 296-36533-1-ND
Programmable Timer IC 10-VSSOP

Programmable Timer IC 10-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - 296-36533-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-36533-2-ND
Programmable Timers and Oscillators 296-36533-2-ND
Programmable Timer IC 10-VSSOP

Programmable Timer IC 10-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - TPL5100DGST - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TPL5100DGST
Programmable Timers and Oscillators TPL5100DGST
IC OSC PROG TIMER 10-VSSOP

IC OSC PROG TIMER 10-VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number TPL5100DGST 689-TPL5100DGST 1111226-TPL5100DGST 296-36533-6-ND TPL5100DGST
Product Name TPL5100 Nano Power Programmable Timer with Power Gating Functionality Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5100DGST Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type VSSOP Tape and Reel Surface Mount; 10-VSSOP Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount; 8-uSMD
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
2 suppliers
NA556 Dual Precision Timers - NA556DR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
NA556 Dual Precision Timers - NA556N - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CMMX/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers