Texas Instruments TLC552 Dual LinCMOS(TM) Timer TLC552CD

Description
Dual LinCMOS(TM) Timer 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual LinCMOS(TM) Timer 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC552 Dual LinCMOS(TM) Timer - TLC552CD - Texas Instruments
Dallas, TX, United States
TLC552 Dual LinCMOS(TM) Timer
TLC552CD
TLC552 Dual LinCMOS(TM) Timer TLC552CD
Dual LinCMOS(TM) Timer 14-SOIC 0 to 70

Dual LinCMOS(TM) Timer 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Clock and Timing IC
689-TLC552CD
Dual SOIC Clock and Timing IC 689-TLC552CD
Standard Timer Dual 0°C 70°C 14-Pin SOIC Tube Product overview: TLC552CD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC552CD can be used for catalog matching and distributor lookup.

Standard Timer Dual 0°C 70°C 14-Pin SOIC Tube Product overview: TLC552CD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC552CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CD - 144081-TLC552CD - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CD
144081-TLC552CD
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CD 144081-TLC552CD
Manufacturer: Texas Instruments Win Source Part Number: 144081-TLC552CD Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1 V to 18 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144081-TLC552CD
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 2.8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1 V to 18 V
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - 296-10334-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-10334-5-ND
Programmable Timers and Oscillators 296-10334-5-ND
555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number TLC552CD 689-TLC552CD 144081-TLC552CD 296-10334-5-ND
Product Name TLC552 Dual LinCMOS(TM) Timer Dual SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CD Programmable Timers and Oscillators
Package Type PDIP,SOIC Rail/Tube Surface Mount; 14-SOIC Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

TLC555 Low Power Timer - TLC555CDR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
6 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMX - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CN - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
DP8573A Real Time Clock (RTC) - DP8573AVX - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers