Timer Control Peripheral (TCP) 28-PLCC -40 to 85
Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
Real Time Clock, Volatile, 2 Timer(s), CMOS, PQCC28
Real Time Clock, Volatile, 2 Timer(s), CMOS, PQCC28
Manufacturer: Texas Instruments
Win Source Part Number: 128092-DP8570AVX/NOP
Packaging: Reel - TR
Type: Timer Clock Peripheral (TCP)
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Memory Size: 44B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V to 5.1 V
Current - Timekeeping (Max): 1μA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Timer Control Peripheral (TCP) 28-PLCC -40 to 85 Product overview: DP8570AVX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-DP8570AVX/NOPB can be used for catalog matching and distributor lookup.
DP8570A TIMER CONTROL PERIPHERAL
IC RTC TIMER PERIPH PAR 28PLCC
Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
IC RTC CLK/CALENDAR PAR 28-PLCC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DP8570AVX/NOPB | DP8570AVX/NOPB-ND | DP8570AVX/NOPB | 128092-DP8570AVX/NOPB | 690-DP8570AVX/NOPB | DP8570AVX/NOPB | DP8570AVX/NOPB | DP8570AVX/NOPB | DP8570AVX/NOPB |
| Product Name | DP8570A Timer Control Peripheral (TCP) | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - DP8570AVX/NOPB | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | |
| Package Type | PLCC | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-PLCC (11.51x11.51) | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Timer Clock Peripheral (TCP); Real Time Clock | Timer Clock Peripheral (TCP); Real Time Clock | Real Time Clock | Real Time Clock |