The LMC555CN/NOPB is a CMOS 555 timer in an 8-pin PDIP package, designed for generating accurate time delays and oscillations with low power dissipation. It operates from a 1.5V supply and features TTL and CMOS logic compatibility at 5V. The device has a specified operating temperature range of -40°C to 85°C and is pin-for-pin compatible with the standard 555 series. Typical power dissipation is less than 1mW at 5V. It is available in a tube package with 40 units per tube.
Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-PDIP -40 to 85
555 Type, Timer/Oscillator (Single) IC 3MHz 8-PDIP
Timer IC, Single, 3MHz, 15V, PDIP, Through Hole Product overview: LMC555CN/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3MHz, 15V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Through-Hole, 3MHz, 15V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CN/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019492-LMC555CN/NOPB
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 3MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.5 V to 15 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC OSC SINGLE TIMER 3MHZ 8-DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | LMC555CN/NOPB | LMC555CN/NOPB-ND | 689-LMC555CN/NOPB | 019492-LMC555CN/NOPB | 1977337 | LMC555CN/NOPB |
| Product Name | LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation | Programmable Timers and Oscillators | Through-Hole 3MHz 15V Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CN/NOPB | Timer Circuits | Programmable Timers and Oscillators |
| Package Type | PDIP,SOIC,DSBGA,VSSOP | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 8-PDIP | DIP; Pdip | DIP; Through Hole |