Texas Instruments TPL5000 Nano Power Programmable Timer with Watchdog Functionality TPL5000DGSR

Description
Nano Power Programmable Timer with Watchdog Functionality 10-VSSOP -40 to 105
Request a Quote Datasheet
Description
Nano Power Programmable Timer with Watchdog Functionality 10-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPL5000 Nano Power Programmable Timer with Watchdog Functionality - TPL5000DGSR - Texas Instruments
Dallas, TX, United States
TPL5000 Nano Power Programmable Timer with Watchdog Functionality
TPL5000DGSR
TPL5000 Nano Power Programmable Timer with Watchdog Functionality TPL5000DGSR
Nano Power Programmable Timer with Watchdog Functionality 10-VSSOP -40 to 105

Nano Power Programmable Timer with Watchdog Functionality 10-VSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-TPL5000DGSR
Clock and Timing IC 689-TPL5000DGSR
Nano Power Programmable Timer with Watchdog Functionality 10-VSSOP -40 to 105 Product overview: TPL5000DGSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5000DGSR can be used for catalog matching and distributor lookup.

Nano Power Programmable Timer with Watchdog Functionality 10-VSSOP -40 to 105 Product overview: TPL5000DGSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5000DGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5000DGSR - 814221-TPL5000DGSR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5000DGSR
814221-TPL5000DGSR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5000DGSR 814221-TPL5000DGSR
Manufacturer: Texas Instruments Win Source Part Number: 814221-TPL5000DGSR Packaging: Reel Type: Programmable Timer Mounting Style: Surface Mount Current - Supply: 30nA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 814221-TPL5000DGSR
Packaging: Reel
Type: Programmable Timer
Mounting Style: Surface Mount
Current - Supply: 30nA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5V

Buy Now
Programmable Timers and Oscillators - 296-TPL5000DGSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-TPL5000DGSRDKR-ND
Programmable Timers and Oscillators 296-TPL5000DGSRDKR-ND
Programmable Timer IC 10-VSSOP

Programmable Timer IC 10-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - 296-TPL5000DGSRCT-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-TPL5000DGSRCT-ND
Programmable Timers and Oscillators 296-TPL5000DGSRCT-ND
Programmable Timer IC 10-VSSOP

Programmable Timer IC 10-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - 296-TPL5000DGSRTR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-TPL5000DGSRTR-ND
Programmable Timers and Oscillators 296-TPL5000DGSRTR-ND
Programmable Timer IC 10-VSSOP

Programmable Timer IC 10-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - TPL5000DGSR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TPL5000DGSR
Programmable Timers and Oscillators TPL5000DGSR
IC OSC PROG TIMER 10-VSSOP

IC OSC PROG TIMER 10-VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number TPL5000DGSR 689-TPL5000DGSR 814221-TPL5000DGSR 296-TPL5000DGSRDKR-ND TPL5000DGSR
Product Name TPL5000 Nano Power Programmable Timer with Watchdog Functionality Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5000DGSR Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type VSSOP Tape and Reel Surface Mount Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SE555 Precision Timer - SE555DG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
4 suppliers
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MDG4 - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers
NE556 Dual Precision Timer - NE556DRE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers