Texas Instruments Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TMAG5273A1QDBVR

Description
Win Source Part Number: 1352773-TMAG5273A1QD BVR Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Sleep Mode, Temperature Compensated Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±40mT ~ ±80mT Voltage - Supply: 1.7V ~ 3.6V Current - Output (Max): 2mA Output Type: I²C Axis: X, Y, Z
Request a Quote Datasheet
Description
Win Source Part Number: 1352773-TMAG5273A1QD BVR Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Sleep Mode, Temperature Compensated Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±40mT ~ ±80mT Voltage - Supply: 1.7V ~ 3.6V Current - Output (Max): 2mA Output Type: I²C Axis: X, Y, Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1352773-TMAG5273A1QDBVR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1352773-TMAG5273A1QDBVR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1352773-TMAG5273A1QDBVR
Win Source Part Number: 1352773-TMAG5273A1QD BVR Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Sleep Mode, Temperature Compensated Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: ±40mT ~ ±80mT Voltage - Supply: 1.7V ~ 3.6V Current - Output (Max): 2mA Output Type: I²C Axis: X, Y, Z

Win Source Part Number: 1352773-TMAG5273A1QDBVR
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Sleep Mode, Temperature Compensated
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Sensing Range: ±40mT ~ ±80mT
Voltage - Supply: 1.7V ~ 3.6V
Current - Output (Max): 2mA
Output Type: I²C
Axis: X, Y, Z

Buy Now Datasheet
Linear, Compass (ICs) - TMAG5273A1QDBVR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TMAG5273A1QDBVR
Linear, Compass (ICs) TMAG5273A1QDBVR
LOW-POWER LINEAR 3D HALL-EFFECT

LOW-POWER LINEAR 3D HALL-EFFECT

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TMAG5273A1QDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TMAG5273A1QDBVR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TMAG5273A1QDBVR
LOW-POWER LINEAR 3D HALL-EFFECT

LOW-POWER LINEAR 3D HALL-EFFECT

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1352773-TMAG5273A1QDBVR TMAG5273A1QDBVR TMAG5273A1QDBVR
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23-6 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375869-ABL005-00E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers