NVE Corporation Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ABL005-00E

Description
Win Source Part Number: 1375869-ABL005-00E Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: ABL Package: Tube Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Voltage - Supply: 4.5V ~ 36V Current - Supply (Max): 9mA Current - Output (Max): 16mA Output Type: Analog Voltage
Request a Quote Datasheet
Description
Win Source Part Number: 1375869-ABL005-00E Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: ABL Package: Tube Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Voltage - Supply: 4.5V ~ 36V Current - Supply (Max): 9mA Current - Output (Max): 16mA Output Type: Analog Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375869-ABL005-00E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375869-ABL005-00E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375869-ABL005-00E
Win Source Part Number: 1375869-ABL005-00E Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: ABL Package: Tube Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Voltage - Supply: 4.5V ~ 36V Current - Supply (Max): 9mA Current - Output (Max): 16mA Output Type: Analog Voltage

Win Source Part Number: 1375869-ABL005-00E
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: NVE Corp/Sensor Products
Series: ABL
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Technology: Magnetoresistive
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Special Purpose
Voltage - Supply: 4.5V ~ 36V
Current - Supply (Max): 9mA
Current - Output (Max): 16mA
Output Type: Analog Voltage

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ABL005-00E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ABL005-00E
MAGNETIC SWITCH SPEC PURP 8MSOP

MAGNETIC SWITCH SPEC PURP 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375869-ABL005-00E ABL005-00E
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1203LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XHA-M18N - TLE4929C-XHA-M18N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
80 Oe Digital Switch, RoHS MSOP - AD023-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details