Low Power Stereo Audio Codec for Portable Audio/Telephony 80-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 107467-TLV320AIC36IZ
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 1.7 V to 2.8 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Audio Interface 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Low Power Stereo Audio Codec for Portable Audio/Telephony 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TLV320AIC36IZQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC36IZQER
Interface - CODECs Low Pwr Stereo Aud Codec
IC CODEC STEREO AUDIO LP 80BGA
Audio Interface 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC36IZQER | 107467-TLV320AIC36IZQER | 296-24673-2-ND | 716-TLV320AIC36IZQER | TLV320AIC36IZQER | TLV320AIC36IZQER | TLV320AIC36IZQER |
| Product Name | TLV320AIC36 Low Power Stereo Audio Codec for Portable Audio/Telephony | Interface - Interface - CODECs - TLV320AIC36IZQER | CODECS | Low-Power BGA Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | 80-VFBGA | VFBGA | BGA-Microstar-Junior-80 | BGA; 80-VFBGA |