Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270391-TLV320AIC33I
Packaging: Tray
Type: Stereo Audio
Mounting Style: SMD
Data Interface: I2C, Serial, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Supplier Device Package: 80-BGA MICROSTAR JUNIOR (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 80-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC33
Manufacturer Pack Quantity: 360
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
24b Audio CODEC, 2ADC/2DAC, I2C/SPI, 92dB SNR, 500mW, VFBGA Product overview: TLV320AIC33IGQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500mW, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IGQE can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b I²C, Serial, SPI™ 80-BGA MICROSTAR JUNIOR (5x5)
TLV320AIC33 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects
Interface - CODECs Lo-Pwr Stereo Codec w/6 Inp 7 Otp
Stereo Audio Interface 24 b I²C, Serial, SPI™ 80-BGA MICROSTAR JUNIOR (5x5)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC33IGQE | 1270391-TLV320AIC33IGQE | 716-TLV320AIC33IGQE | 296-19440-ND | TLV320AIC33IGQE | TLV320AIC33IGQE | TLV320AIC33IGQE |
| Product Name | TLV320AIC33 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects | Interface - Interface - CODECs - TLV320AIC33IGQE | 500mW Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | VFBGA | 80-VFBGA | BGA; VFBGA80 | BGA-Microstar-Junior-80 | BGA; 80-VFBGA | |
| Technology | SPI; I2C |