The TLV320AIC3268 is a low-power stereo audio codec with a 105 dB SNR DAC, DirectPath headphone driver, Class-D speaker amplifier, and integrated miniDSP for customizable signal processing. It supports playback and recording at 8 kHz to 192 kHz, delivers 24 mW output power to headphones, and provides 1.45 W into 8 Ω speakers at 5 V with 10% THD+N. The device features eight single-ended or four fully differential analog inputs, four digital microphone channels, three independent digital audio serial interfaces, and a programmable 12-bit SAR ADC. It is packaged in a 64-pin VQFN (RGC) measuring 9 mm × 9 mm and operates from -40 °C to 85 °C.
TLV320AIC3268 Ultra Low Power Stereo Audio Codec 64-VQFN -40 to 85
TLV320AIC3268 Ultra Low Power Stereo Audio Codec 64-VQFN -40 to 85 Product overview: TLV320AIC3268IRGCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3268IRG
Manufacturer: Texas Instruments
Win Source Part Number: 1270389-TLV320AIC326
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 1.95 V
Data Interface: Serial
Voltage - Supply, Digital: 1.26 V ~ 1.95 V
Resolution (Bits): 12 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 105
Dynamic Range, ADCs / DACs (db) Typ: 95 / 105
Family Name: TLV320AIC3268
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): TLV320AIC3268IRGCT;
Introduction Date: February 07, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Audio Interface 12 b Serial 64-VQFN (9x9)
Audio Interface 12 b Serial 64-VQFN (9x9)
Audio Interface 12 b Serial 64-VQFN (9x9)
IC STEREO AUD CODEC LP 64VQFN
Interface - CODECs Ultra Low Pwr Stereo Audio Codec
Audio Interface 12 b Serial 64-VQFN (9x9)
IC STEREO AUD CODEC LP 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3268IRGCR | 716-TLV320AIC3268IRGCR | 1270389-TLV320AIC3268IRGCR | 296-40604-2-ND | TLV320AIC3268IRGCR | TLV320AIC3268IRGCR | TLV320AIC3268IRGCR | TLV320AIC3268IRGCR |
| Product Name | TLV320AIC3268 TLV320AIC3268 Ultra Low Power Stereo Audio Codec | Low-Power VQFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3268IRGCR | CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN | 64-VFQFN Exposed Pad | VQFN-64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad |