Low Power Stereo Audio Codec W/miniDSP, Class-D Speaker, DirectPath Headphone, 4 digital mic support 81-DSBGA -40 to 85
Audio Interface 12 b I²C, SPI 81-DSBGA (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 803112-TLV320AIC3263
Packaging: Reel
Type: Audio
Mounting Style: SMD
Data Interface: I2C, SPI
Voltage - Supply, Analog: 1.5V ~ 1.95V
Voltage - Supply, Digital: 1.26V ~ 1.95V
Resolution (Bits): 12 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 101
Dynamic Range, ADCs / DACs (db) Typ: 95 / 99
Supplier Device Package: 81-DSBGA (4.81x4.81)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 81-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TLV320AIC3263
Low Power Stereo Audio Codec W/miniDSP, Class-D Speaker, DirectPath Headphone, 4 digital mic support 81-DSBGA -40 to 85 Product overview: TLV320AIC3263IYZFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3263IYZ
Interface - CODECs Low Pwr Stereo Audio Codec
IC STEREO AUD CODEC LP 81DSBGA
Audio Interface 12 b I²C, SPI 81-DSBGA (5x5)
IC STEREO AUD CODEC LP 81DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3263IYZFR | 296-51686-2-ND | 803112-TLV320AIC3263IYZFR | 716-TLV320AIC3263IYZFR | TLV320AIC3263IYZFR | TLV320AIC3263IYZFR | TLV320AIC3263IYZFR | TLV320AIC3263IYZFR |
| Product Name | TLV320AIC3263 Low Power Stereo Audio Codec W/miniDSP, Class-D Speaker, DirectPath Headphone, 4 digital mic support | CODECS | Interface - Interface - CODECs - TLV320AIC3263IYZFR | Low-Power Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA | 81-UFBGA, DSBGA | DSBGA-81 | 81-UFBGA, DSBGA | BGA; 81-UFBGA, DSBGA |