Very Low-Power Stereo Codec with miniDSP and DirectPath(TM) HP Amplifier 40-WQFN -40 to 85
32-bit PCM Audio Codec, 2ADC/2DAC, 192kS/s, 93dB SNR, I2C/SPI, QFN Product overview: TLV320AIC3256IRSBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3256IRS
Manufacturer: Texas Instruments
Win Source Part Number: 1270386-TLV320AIC325
Series: PowerTune
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 1.95 V
Data Interface: I2C, Serial, SPI
Voltage - Supply, Digital: 1.26 V ~ 1.95 V
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 93 / 100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WQFN (5x5)
Alternative Parts (Cross-Reference): LM1894MX/NOPB; LM1894M/NOPB; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
IC STEREO AUD CODEC LP 40WQFN
Interface - CODECs Very Low-Pwr Stereo Codec
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
IC STEREO AUD CODEC LP 40WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3256IRSBT | 716-TLV320AIC3256IRSBT | 1270386-TLV320AIC3256IRSBT | 296-28200-2-ND | TLV320AIC3256IRSBT | TLV320AIC3256IRSBT | TLV320AIC3256IRSBT | TLV320AIC3256IRSBT |
| Product Name | TLV320AIC3256 Very Low-Power Stereo Codec with miniDSP and DirectPath(TM) HP Amplifier | 32-bit QFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3256IRSBT | CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | QFN | 40-WFQFN Exposed Pad | WQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |