The TLV320AIC3256 is a low-power stereo audio codec with an embedded miniDSP, designed for portable audio applications such as mobile handsets and portable media players. It is available in a 5.00mm x 5.00mm WQFN-40 package, with ground-centered stereo headphone outputs, 100 dB SNR DAC, and 93 dB SNR ADC. The device supports programmable microphone bias, PowerTune technology, and multiple digital audio interfaces including I2S and SPI. It operates over a temperature range of -40°C to 85°C.
Very Low-Power Stereo Codec with miniDSP and DirectPath(TM) HP Amplifier 40-WQFN -40 to 85
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Very Low-Power Stereo Codec with miniDSP and DirectPath™ HP Amplifier 40-WQFN -40 to 85 Product overview: TLV320AIC3256IRSBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3256IRS
Manufacturer: Texas Instruments
Win Source Part Number: 128170-TLV320AIC3256
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 93 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Alternative Parts (Cross-Reference): LM1894MX/NOPB; LM1894M/NOPB; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC STEREO AUD CODEC LP 40WQFN
IC STEREO AUD CODEC LP 40WQFN
Interface - CODECs Very Low-Pwr Stereo Codec
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3256IRSBR | 296-38282-2-ND | 716-TLV320AIC3256IRSBR | 128170-TLV320AIC3256IRSBR | TLV320AIC3256IRSBR | TLV320AIC3256IRSBR | TLV320AIC3256IRSBR | TLV320AIC3256IRSBR |
| Product Name | TLV320AIC3256 Very Low-Power Stereo Codec with miniDSP and DirectPath(TM) HP Amplifier | CODECS | Low-Power Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3256IRSBR | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Stereo Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | 40-WFQFN Exposed Pad | 40-WQFN (5x5) | 40-WFQFN Exposed Pad | WQFN-40 | 40-WFQFN Exposed Pad |