Very Low-Power Stereo Audio CODEC with programmable miniDSP 32-VQFN -40 to 85
32b Audio CODEC, 2ADC/2DAC, 192KS/s, 93dB SNR, I2C/SPI/I2S, QFN Product overview: TLV320AIC3254IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3254IRH
Manufacturer: Texas Instruments
Win Source Part Number: 140360-TLV320AIC3254
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
IC, LP AUDIO CODEC, 1.8V, 32QFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of Input RoHS Compliant: Yes
Interface - CODECs Very LW PWR Stereo Audio CODEC/miniDSP
IC STEREO AUDIO CODEC 1.8V 32QFN
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)
IC STEREO AUDIO CODEC 1.8V 32QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3254IRHBT | 716-TLV320AIC3254IRHBT | 140360-TLV320AIC3254IRHBT | 296-36004-6-ND | 34AH2770 | TLV320AIC3254IRHBT | TLV320AIC3254IRHBT | TLV320AIC3254IRHBT | TLV320AIC3254IRHBT |
| Product Name | TLV320AIC3254 Very Low-Power Stereo Audio CODEC with programmable miniDSP | QFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3254IRHBT | CODECS | Ic, Lp Audio Codec, 1.8V, 32Qfn; Audio Codec Type Texas Instruments | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Stereo Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | QFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |