Single-supply analog interface circuit with a 28-pin PLCC package, operating from 0°C to 70°C, designed for audio signal processing with integrated ADC and DAC channels. The device supports master, slave, and stand-alone modes with a 5.184 MHz master clock and uses a serial interface for primary and secondary communications. It features configurable gain, digital filters, and analog loopback, with a switched-capacitor filter system and support for 16-bit data mode. Its package dimensions are 497.33 mm in length and 12.95 mm in width, with a tube packaging format and moisture sensitivity level-4 rating.
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 117207-TLC320AC01CFN
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 14 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TLC320AC01CPM; TLC320AC01CDW; TLC320AC01CFNR; TLC320AC01CFN;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 750
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70 Product overview: TLC320AC01CFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC01CFNR can be used for catalog matching and distributor lookup.
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)
Interface - CODECs SNGL CH Codec Bandwidth Indpendent
IC AUDIO BAND CODEC 14BIT 28PLCC
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AC01CFNR | 117207-TLC320AC01CFNR | 716-TLC320AC01CFNR | TLC320AC01CFNR-ND | TLC320AC01CFNR | TLC320AC01CFNR | TLC320AC01CFNR |
| Product Name | TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate | Interface - Interface - CODECs - TLC320AC01CFNR | Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | LQFP,PLCC | PLCC; 28-PLCC (11.51x11.51) | PLCC | 28-LCC (J-Lead) | PLCC-28 | 28-LCC (J-Lead) |