Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier 42-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1109398-TLV320AIC320
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 93 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 42-DSBGA
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 32 b I²C, Serial, SPI™ 42-DSBGA (3.75x3.25)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 42-DSBGA (3.75x3.25)
General Purpose Audio Codec 2ADC / 2DAC Ch 42-Pin DSBGA T/R Product overview: TLV320AIC3206IYZFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3206IYZ
IC STEREO AUDIO CODEC 42DSBGA
IC STEREO AUDIO CODEC 42DSBGA
Interface - CODECs Very-Low-Power Stereo Codec With DirectPath HP Amplifier 42-DSBGA -40 to 85
Stereo Audio Interface 32 b I²C, Serial, SPI™ 42-DSBGA (3.75x3.25)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3206IYZFT | 1109398-TLV320AIC3206IYZFT | 296-40602-2-ND | 716-TLV320AIC3206IYZFT | TLV320AIC3206IYZFT | TLV320AIC3206IYZFT | TLV320AIC3206IYZFT | TLV320AIC3206IYZFT |
| Product Name | TLV320AIC3206 Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier | Interface - Interface - CODECs - TLV320AIC3206IYZFT | CODECS | Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | BGA; 42-DSBGA | 42-UFBGA, DSBGA | 42-UFBGA, DSBGA | BGA; 42-UFBGA, DSBGA |