Low Power Stereo CODEC with Integrated Class-D Amplifier 40-WQFN -40 to 85
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Low Power Stereo CODEC with Integrated Class-D Amplifier 40-WQFN -40 to 85 Product overview: TLV320AIC3007IRSBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3007IRS
Manufacturer: Texas Instruments
Win Source Part Number: 081922-TLV320AIC3007
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 87 / 93
Dynamic Range, ADCs / DACs (db) Typ: 86 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.525 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC LP STEREO CODEC I2C 40WQFN
IC LP STEREO CODEC I2C 40WQFN
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Interface - CODECs Lo Pwr St CODEC w/ Integr Class-D Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3007IRSBR | 296-49278-6-ND | 716-TLV320AIC3007IRSBR | 081922-TLV320AIC3007IRSBR | TLV320AIC3007IRSBR | TLV320AIC3007IRSBR | TLV320AIC3007IRSBR | TLV320AIC3007IRSBR |
| Product Name | TLV320AIC3007 Low Power Stereo CODEC with Integrated Class-D Amplifier | CODECS | Low-Power Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3007IRSBR | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | WQFN | 40-WFQFN Exposed Pad | 40-WQFN | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | WQFN-40 |