The TLV320AIC3206 is a low-power stereo audio codec with programmable inputs and outputs, PowerTune capabilities, and integrated PLL and digital interfaces. It is available in a 5.00mm x 5.00mm WQFN-40 package, with an operating temperature range of -40°C to 85°C. The device features a stereo DAC with 100-dB SNR, a stereo ADC with 93-dB SNR, ground-centered stereo headphone outputs, and supports both I2S and SPI digital interfaces.
Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier 40-WQFN -40 to 85
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1109397-TLV320AIC320
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 93 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
General Purpose Audio Codec 2ADC / 2DAC Ch 40-Pin WQFN EP T/R Product overview: TLV320AIC3206IRSBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3206IRS
IC STEREO AUD CODEC LP 40WQFN
IC STEREO AUD CODEC LP 40WQFN
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Interface - CODECs Very Low-Pwr Stereo Codec
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3206IRSBT | 296-28199-2-ND | 1109397-TLV320AIC3206IRSBT | 716-TLV320AIC3206IRSBT | TLV320AIC3206IRSBT | TLV320AIC3206IRSBT | TLV320AIC3206IRSBT | TLV320AIC3206IRSBT |
| Product Name | TLV320AIC3206 Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier | CODECS | Interface - Interface - CODECs - TLV320AIC3206IRSBT | Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | 40-WFQFN Exposed Pad | 40-WQFN (5x5) | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | WQFN-40 |