The TLV320AIC20 is a low-power, highly integrated, stereo voice band CODEC with dual 16-bit oversampling sigma-delta A/D and D/A converters, designed for portable applications such as wireless accessories and hands-free car kits. It is packaged in a 48-pin TQFP (PFB) with dimensions of 7 mm x 7 mm and operates over an industrial temperature range of -40°C to 85°C. The device supports programmable sampling rates up to 26 kSPS with on-chip filters or 104 kSPS with filters bypassed, and features integrated microphone, headset, and speaker amplifiers, programmable gain control, antialiasing filters, and SMARTDM™ serial interface for DSP connectivity. It operates from a 2.7 V to 3.6 V analog supply and 1.65 V to 1.95 V digital core supply, consuming 14.9 mW per channel at 3 V. The part is RoHS compliant with lead-free finish and meets Level-2-260C-1 MSL rating for moisture sensitivity.
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Interface - CODECs 64 x 18 3.3-V ASynch FIFO Memory
IC CODEC 16BIT DUAL PROG 48-TQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC20IPFBG4 | TLV320AIC20IPFBG4-ND | TLV320AIC20IPFBG4 | TLV320AIC20IPFBG4 | TLV320AIC20IPFBG4 |
| Product Name | TLV320AIC20 Low-Power Stereo Voice Band CODEC | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | ||
| Technology | Serial | Serial | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |