The TLV320AIC3101 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring six programmable audio inputs, six audio output drivers including stereo headphone and 8-Ω speaker outputs, and support for sample rates from 8 kHz to 96 kHz. It includes a stereo DAC with 102-dB SNR and a stereo ADC with 92-dB SNR, integrated automatic gain control, digital signal processing, and a programmable PLL. The device operates with an analog supply of 2.7 V to 3.6 V, a digital core supply of 1.525 V to 1.95 V, and a digital I/O supply of 1.1 V to 3.6 V, consuming 14 mW during stereo 48-kHz playback. It is housed in a 5-mm × 5-mm 32-pin VQFN package and supports I2C control and I2S, left/right-justified
Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Speaker/HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033025-TLV320AIC3101
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
24b Audio CODEC, 2ADC/2DAC, 96kS/s, 92dB SNR, I2C/Serial, VQFN Product overview: TLV320AIC3101IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3101IRH
IC AUDIO CODEC 24BIT PCM 32VQFN
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
IC AUDIO CODEC 24BIT PCM 32VQFN
Interface - CODECs 6 In & Out Speaker & Headph Amp
QFN-32-EP(5x5) Audio Interface ICs ROHS
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3101IRHBR | 033025-TLV320AIC3101IRHBR | 296-41704-1-ND | 716-TLV320AIC3101IRHBR | TLV320AIC3101IRHBR | TLV320AIC3101IRHBR | TLV320AIC3101IRHBR | TLV320AIC3101IRHBR | TLV320AIC3101IRHBR |
| Product Name | TLV320AIC3101 Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Speaker/HP Amp and Enhanced Digital Effects | Interface - Interface - CODECs - TLV320AIC3101IRHBR | CODECS | VQFN Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs | Communication Interface Chip/UART/485/232 >> Audio Interface ICs |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec | UART | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VQFN | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 | QFNL |