Low-Power Audio Codec With Audio Processing and Mono Class-D Amplifier 32-VQFN -40 to 85
Audio Interface 32 b I²C 32-VQFN (5x5)
Audio Interface 32 b I²C 32-VQFN (5x5)
Audio Interface 32 b I²C 32-VQFN (5x5)
PCM Audio Codec, 1ADC/2DAC, 24-bit, 192ksps, 32-Pin VQFN Product overview: TLV320AIC3100IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3100IRH
IC MONO/STER AUD CODEC LP 32QFN
AUDIO CODEC W/ 1W MONO SPKR AM; Audio CODEC Type:Audio; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. of Input RoHS Compliant: Yes
IC MONO/STER AUD CODEC LP 32QFN
Interface - CODECs Low-Pwr Audio Codec
Audio Interface 32 b I²C 32-VQFN (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3100IRHBR | 296-25494-1-ND | 716-TLV320AIC3100IRHBR | TLV320AIC3100IRHBR | 27AJ0006 | TLV320AIC3100IRHBR | TLV320AIC3100IRHBR | TLV320AIC3100IRHBR |
| Product Name | TLV320AIC3100 Low-Power Audio Codec With Audio Processing and Mono Class-D Amplifier | CODECS | VQFN Interface Transceiver IC | CODECS | Audio Codec W/ 1W Mono Spkr Am; Audio Codec Type Texas Instruments | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Audio | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VFQFN Exposed Pad | VQFN EP | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |