Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1109389-TLV320AIC29I
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC29IRGZR; TLV320AIC29IRGZ; TLV320AIC29IRGZT;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
IC STEREO AUDIO CODEC 48-VQFN
Interface - CODECs Stereo Codec
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
IC STEREO AUDIO CODEC 48-VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC29IRGZT | 1109389-TLV320AIC29IRGZT | 296-19439-2-ND | TLV320AIC29IRGZT | TLV320AIC29IRGZT | TLV320AIC29IRGZT | TLV320AIC29IRGZT |
| Product Name | TLV320AIC29 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier | Interface - Interface - CODECs - TLV320AIC29IRGZT | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | TLV320AIC29 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier | Sensor Interface | Codec | Stereo Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN-48 | 48-VFQFN Exposed Pad |