Texas Instruments TLV320AIC28 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier TLV320AIC28IRGZR

Description
Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC28 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier - TLV320AIC28IRGZR - Texas Instruments
Dallas, TX, United States
TLV320AIC28 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier
TLV320AIC28IRGZR
TLV320AIC28 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier TLV320AIC28IRGZR
Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85

Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85

Buy Now Datasheet
CODECS - 296-37441-2-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC28IRGZR - 033021-TLV320AIC28IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC28IRGZR
033021-TLV320AIC28IRGZR
Interface - Interface - CODECs - TLV320AIC28IRGZR 033021-TLV320AIC28IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 033021-TLV320AIC28IR GZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 95 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033021-TLV320AIC28IRGZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - TLV320AIC28IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Stereo Audio Interface 24 b Serial 48-VQFN (7x7)

Buy Now
Interface - CODECs - TLV320AIC28IRGZR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC28IRGZR
Interface - CODECs TLV320AIC28IRGZR
IC STEREO AUDIO CODEC LP 48-VQFN

IC STEREO AUDIO CODEC LP 48-VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC28IRGZR
Interface - CODECs TLV320AIC28IRGZR
Interface - CODECs Lo-Pwr Stereo Codec

Interface - CODECs Lo-Pwr Stereo Codec

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC28IRGZR 296-37441-2-ND 033021-TLV320AIC28IRGZR TLV320AIC28IRGZR TLV320AIC28IRGZR TLV320AIC28IRGZR
Product Name TLV320AIC28 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier CODECS Interface - Interface - CODECs - TLV320AIC28IRGZR CODECS Interface - CODECs Interface - CODECs
Device Type TLV320AIC28 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier Codec Sensor Interface Codec Sensor Interface; Codec
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VQFN 48-VFQFN Exposed Pad 48-VQFN (7x7) 48-VFQFN Exposed Pad VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4103S-GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BIRHDR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
8 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details