Texas Instruments PCM3793A Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects PCM3793ARHBT

Description
Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3793A Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects - PCM3793ARHBT - Texas Instruments
Dallas, TX, United States
PCM3793A Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects
PCM3793ARHBT
PCM3793A Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects PCM3793ARHBT
Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85

Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - PCM3793ARHBT - 1236466-PCM3793ARHBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3793ARHBT
1236466-PCM3793ARHBT
Interface - Interface - CODECs - PCM3793ARHBT 1236466-PCM3793ARHBT
Manufacturer: Texas Instruments Win Source Part Number: 1236466-PCM3793ARHBT Packaging: Reel - TR Type: Stereo Audio Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.4 V ~ 3.6 V Data Interface: Serial Voltage - Supply, Digital: 1.71 V ~ 3.6 V Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 93 Dynamic Range, ADCs / DACs (db) Typ: 90 / 93 Family Name: PCM3793 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): PCM3793ARHB; PCM3793ARHBR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236466-PCM3793ARHBT
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.4 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.71 V ~ 3.6 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
Dynamic Range, ADCs / DACs (db) Typ: 90 / 93
Family Name: PCM3793
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): PCM3793ARHB; PCM3793ARHBR;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - PCM3793ARHBT-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)

Stereo Audio Interface 16 b Serial 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Low-Power VQFN Interface Transceiver IC
716-PCM3793ARHBT
Low-Power VQFN Interface Transceiver IC 716-PCM3793ARHBT
Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85 Product overview: PCM3793ARHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3793ARHBT can be used for catalog matching and distributor lookup.

Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85 Product overview: PCM3793ARHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3793ARHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - CODECs - PCM3793ARHBT - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM3793ARHBT
Interface - CODECs PCM3793ARHBT
IC AUDIO CODEC 16BIT SER 32VQFN

IC AUDIO CODEC 16BIT SER 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
PCM3793ARHBT
Interface - CODECs PCM3793ARHBT
Interface - CODECs Stereo CODEC

Interface - CODECs Stereo CODEC

Buy Now Datasheet
CODECS - PCM3793ARHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)

Stereo Audio Interface 16 b Serial 32-VQFN (5x5)

Buy Now
CODECS - PCM3793ARHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)

Stereo Audio Interface 16 b Serial 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3793ARHBT 1236466-PCM3793ARHBT PCM3793ARHBT-ND 716-PCM3793ARHBT PCM3793ARHBT PCM3793ARHBT PCM3793ARHBT
Product Name PCM3793A Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects Interface - Interface - CODECs - PCM3793ARHBT CODECS Low-Power VQFN Interface Transceiver IC Interface - CODECs Interface - CODECs CODECS
Device Type Codec Sensor Interface Codec Transceiver Sensor Interface; Codec Codec
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 2.4 V ~ 3.6 V Other; 2.4V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Quad Interface Transceiver IC - 710-AM26LS31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
TLV320AIC29 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier - TLV320AIC29IRGZR - Texas Instruments
Specs
Device Type TLV320AIC29 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers