Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Audio Codec 2ADC/2DAC 16b Serial/I2C 1.1-3.6V TQFP Product overview: TLV320AIC24KIPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC24KIPFB
Manufacturer: Texas Instruments
Win Source Part Number: 1323225-TLV320AIC24K
Category: Integrated Circuits (ICs)>Interface>CODE
Packaging: Reel - TR
Type: Voice-Band
Standard Package: 1,000
Mounting: Surface Mount
Data Interface: Serial
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 1.95V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41702-1,296-4170
Base Product Number: TLV320
RoHS Status: ROHS3 Compliant
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
IC CODEC 16BIT DUAL PROG 48-TQFP
IC CODEC 16BIT DUAL PROG 48-TQFP
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Interface - CODECs 512 x 18 3.3-V Synch FIFO Memory
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC24KIPFBR | 716-TLV320AIC24KIPFBR | 1323225-TLV320AIC24KIPFBR | 296-41702-6-ND | TLV320AIC24KIPFBR | TLV320AIC24KIPFBR | TLV320AIC24KIPFBR | TLV320AIC24KIPFBR |
| Product Name | TLV320AIC24K Low-Power Stereo Voice Band CODEC | 3.6V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECS | CODECS | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec | Voice-Band | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP | QFP; TQFP; 48-TQFP | TQFP; 48-TQFP | QFP; 48-TQFP | QFP; TQFP; 48-TQFP | TQFP-48 |