The PCM2902C is a stereo audio codec with a USB full-speed interface, single-ended analog input and output, and S/PDIF output, designed for USB audio applications. It operates from a single 5 V supply and includes an on-chip 12 MHz clock source, a 16-bit delta-sigma ADC and DAC, and supports sampling rates up to 48 kHz for playback and recording. The device features a 28-pin SSOP package, operates over a temperature range of -25°C to +85°C, and is bus-powered. Digital performance includes 96 dB SNR and 0.005% THD+N for the DAC, and 89 dB SNR and 0.01% THD+N for the ADC at 5 V. It is certified compliant with USB 2.0 and includes HID functions for volume and mute control.
Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out 28-SSOP -25 to 85
USB Audio CODEC 16b 1ADC/1DAC 2Ch SSOP Product overview: PCM2902CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2902CDBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 112365-PCM2902CDBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3.1 V to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO AUD CODEC W/USB 28SSOP
IC STEREO AUD CODEC W/USB 28SSOP
Audio D/A Converter ICs Stereo Audio Codec
Stereo Audio Interface 16 b USB 28-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2902CDBR | 716-PCM2902CDBR | 112365-PCM2902CDBR | 296-29871-1-ND | PCM2902CDBR | PCM2902CDBR | PCM2902CDBR | PCM2902CDBR |
| Product Name | PCM2902C Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out | Dual SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM2902CDBR | CODECS | CODECS | Interface - CODECs | Audio D/A Converter ICs | CODECS |
| Technology | USB | USB | USB | |||||
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Stereo Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Pd | 280 milliwatts |