The TLV320AIC23IPWG4 is a low-power stereo codec designed for audio applications, featuring a built-in headphone amplifier. It operates over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. The device supports multiple audio interface modes, including master and slave configurations, and offers a range of audio sampling rates. Key specifications include integrated analog-to-digital (ADC) and digital-to-analog (DAC) converters, which provide high-quality audio processing. The codec also features a stereo headphone output and supports various control interfaces, such as SPI and I2C. Its low power consumption makes it ideal for battery-operated devices. Engineers considering this product should evaluate its compatibility with their audio processing needs and the specific requirements of their applications.
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
IC AUDIO CODEC 32BIT SER 28TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23IPWG4 | TLV320AIC23IPWG4-ND | TLV320AIC23IPWG4 | TLV320AIC23IPWG4 |
| Product Name | TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Codec | Sensor Interface; Codec |
| Features | RoHS | RoHS | ||
| Technology | I2C; Serial-2 Wire | I²C, Serial |