Texas Instruments TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BRHDRG4

Description
Low-Power Stereo CODEC with HP Amplifier 28-VQFN 0 to 70
Request a Quote Datasheet
Description
Low-Power Stereo CODEC with HP Amplifier 28-VQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BRHDRG4 - Texas Instruments
Dallas, TX, United States
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier
TLV320AIC23BRHDRG4
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BRHDRG4
Low-Power Stereo CODEC with HP Amplifier 28-VQFN 0 to 70

Low-Power Stereo CODEC with HP Amplifier 28-VQFN 0 to 70

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC23BRHDRG4 - 1270367-TLV320AIC23BRHDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23BRHDRG4
1270367-TLV320AIC23BRHDRG4
Interface - Interface - CODECs - TLV320AIC23BRHDRG4 1270367-TLV320AIC23BRHDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270367-TLV320AIC23B RHDRG4 Packaging: Reel - TR Type: Stereo Audio Operating Temperature Range: -10°C ~ 70°C Package: 28-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Data Interface: I2C, Serial Voltage - Supply, Digital: 1.42 V ~ 3.6 V Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Family Name: TLV320AIC23B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Alternative Parts (Cross-Reference): SSM2603CPZ-R2; ADAU1761BCPZ; ADAU1361BCPZ-R7; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270367-TLV320AIC23BRHDRG4
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 28-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: I2C, Serial
Voltage - Supply, Digital: 1.42 V ~ 3.6 V
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Family Name: TLV320AIC23B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Alternative Parts (Cross-Reference): SSM2603CPZ-R2; ADAU1761BCPZ; ADAU1361BCPZ-R7;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TLV320AIC23BRHDRG4
Interface Transceiver IC 716-TLV320AIC23BRHDRG4
IC STEREO AUDIO CODEC 28VQFN Product overview: TLV320AIC23BRHDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BRHDR G4 can be used for catalog matching and distributor lookup.

IC STEREO AUDIO CODEC 28VQFN Product overview: TLV320AIC23BRHDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BRHDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC23BRHDRG4 1270367-TLV320AIC23BRHDRG4 716-TLV320AIC23BRHDRG4
Product Name TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier Interface - Interface - CODECs - TLV320AIC23BRHDRG4 Interface Transceiver IC
Device Type Codec Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - CLC034MA - Rochester Electronics
Texas Instruments
Specs
Device Type Sensor Interface
Package Type DIP; DIP16
View Details