Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
Stereo CODEC, 32-bit, 96kS/s, 90dB SNR, I2C/SPI, 23mW, TSSOP Product overview: TLV320AIC23BPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 23mW, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 23mW, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BPWR can be used for catalog matching and distributor lookup.
IC STEREO AUDIO CODEC 28-TSSOP
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
Interface - CODECs Lo-Pwr Highly Integrated Codec
IC STEREO AUDIO CODEC 28-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BPWR | 296-26817-2-ND | 716-TLV320AIC23BPWR | TLV320AIC23BPWR | TLV320AIC23BPWR | TLV320AIC23BPWR | TLV320AIC23BPWR |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | CODECS | 32-bit 23mW TSSOP Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface; Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -40 to 85 C (-40 to 185 F) | -10 to 70 C (14 to 158 F) |