The TLV320AIC23B is a low-power stereo codec with a headphone amplifier, available in a 28-pin RHD package for operation from -40°C to 85°C. It supports I2S digital audio interface with master and slave modes, features a 1 VRMS line output, and provides 6 dB of gain adjustment for headphone outputs in 1-dB steps. The device includes a microphone input with 5× default gain, a 3/4 AVDD microphone bias voltage, and operates with a 3.3 V analog supply and 1.4 V to 3.6 V digital supply. It supports sample rates up to 96 kHz and includes analog bypass and sidetone functionality. The packaging is 28-pin RHD, matching the specified thermal and electrical ranges for extended industrial operation.
Low-Power Stereo CODEC with HP Amplifier 28-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270364-TLV320AIC23B
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: I2C, Serial
Voltage - Supply, Digital: 1.42 V ~ 3.6 V
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Family Name: TLV320AIC23
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Alternative Parts (Cross-Reference): ADAU1761BCPZ; ADAU1361BCPZ-RL; ADAU1761BCPZ-RL;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
Low-Power Stereo CODEC with HP Amplifier 28-VQFN -40 to 85 Product overview: TLV320AIC23BIRHDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIRHD
Interface - CODECs L-P Stereo CODEC with HP Amplifier
IC STEREO AUDIO CODEC 28VQFN
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
IC STEREO AUDIO CODEC 28VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BIRHDR | 1270364-TLV320AIC23BIRHDR | 296-TLV320AIC23BIRHDRTR-ND | 716-TLV320AIC23BIRHDR | TLV320AIC23BIRHDR | TLV320AIC23BIRHDR | TLV320AIC23BIRHDR | TLV320AIC23BIRHDR |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | Electronic Wholesale - TLV320AIC23BIRHDR | CODECS | Low-Power VQFN Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | 28-VFQFN Exposed Pad | VQFN | VQFN-28 | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad |