The TLV320AIC23B is a low-power stereo codec with a headphone amplifier designed for digital audio applications. It is available in a 28-pin PQFP (RHD) package. Operating temperature ranges from -40°C to 85°C for the industrial variant. The device supports I2S digital audio interfacing in both master and slave modes, and includes stereo line inputs and outputs, a microphone input with built-in bias, and dual headphone outputs with 1 VRMS nominal level and adjustable gain. Analog supplies are 3.3 V nominal for AVDD and HPVDD, with a digital supply range of 1.4 V to 3.6 V. A buffer supply of 2.7 V to 3.6 V powers internal circuitry. The part features a 2-wire or SPI control interface and includes programmable gain amplifiers for analog inputs and outputs.
Low-Power Stereo CODEC with HP Amplifier 28-VQFN -40 to 85
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
IC STEREO AUDIO CODEC 28VQFN
IC STEREO AUDIO CODEC 28VQFN
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
Interface - CODECs Lo-Pwr Highly Integrated Codec
| Texas Instruments | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BIRHDG4 | TLV320AIC23BIRHDG4-ND | TLV320AIC23BIRHDG4 | TLV320AIC23BIRHDG4 | TLV320AIC23BIRHDG4 | TLV320AIC23BIRHDG4 |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | CODECS | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | VQFN-28 |