Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 142317-TLV320AIC23BG
Packaging: Tray
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
24-Bit Stereo CODEC, 96kS/s, 90dB SNR, I2C/SPI, VFBGA Product overview: TLV320AIC23BGQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BGQE can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Interface - CODECs Lo-Pwr Highly Integrated Codec
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BGQE | 142317-TLV320AIC23BGQE | 716-TLV320AIC23BGQE | 296-13992-5-ND | TLV320AIC23BGQE | TLV320AIC23BGQE |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | Interface - Interface - CODECs - TLV320AIC23BGQE | Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -40 to 85 C (-40 to 185 F) | -10 to 70 C (14 to 158 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | VFBGA | 80-VFBGA | BGA-Microstar-Junior-80 | BGA; 80-VFBGA |
| Technology | I2C; Serial-2 Wire |