PCM Codec With Microphone Amps & Speaker Driver 20-TSSOP -40 to 85
PCM Codec With Microphone Amps & Speaker Driver 20-TSSOP -40 to 85 Product overview: TLV320AIC1106PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC1106PWR
Manufacturer: Texas Instruments
Win Source Part Number: 131966-TLV320AIC1106
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Alternative Parts (Cross-Reference): TLV320AIC1106PW; TLV320AIC1106PWRG4; TLV320AIC1106PWG4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
PCM Interface 13 b PCM Audio Interface 20-TSSOP
PCM Interface 13 b PCM Audio Interface 20-TSSOP
PCM Interface 13 b PCM Audio Interface 20-TSSOP
PCM Interface 13 b PCM Audio Interface 20-TSSOP
Interface - CODECs PCM w/Microphone Amp & Speaker Driver
IC CODEC PCM 13 BIT 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1106PWR | 716-TLV320AIC1106PWR | 131966-TLV320AIC1106PWR | 296-41701-6-ND | TLV320AIC1106PWR | TLV320AIC1106PWR | TLV320AIC1106PWR |
| Product Name | TLV320AIC1106 PCM Codec With Microphone Amps & Speaker Driver | TSSOP Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC1106PWR | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |