Dual VoIP Codec 48-LQFP -40 to 85
Audio CODEC, 2ADC/2DAC, 16-Bit, Serial/I2C/SPI, LQFP Product overview: TLV320AIC22CPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC22CPT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142507-TLV320AIC22CP
Packaging: Tray
Type: VOIP
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
VOIP Interface 16 b Serial 48-LQFP (7x7)
IC DUAL VOIP CODEC 48-LQFP
VOIP Interface 16 b Serial 48-LQFP (7x7)
Interface - CODECs DUAL VOIP CODEC
IC DUAL VOIP CODEC 48-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC22CPT | 716-TLV320AIC22CPT | 142507-TLV320AIC22CPT | 296-13661-ND | TLV320AIC22CPT | TLV320AIC22CPT | TLV320AIC22CPT | TLV320AIC22CPT |
| Product Name | TLV320AIC22C Dual VoIP Codec | 16-bit Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC22CPT | CODECS | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | VOIP | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | LQFP | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP | LQFP-48 | QFP; 48-LQFP |