The TLV320AIC20 is a low-power, highly integrated, dual-channel 16-bit codec for voice-band applications, featuring stereo sigma-delta ADC and DAC converters with programmable sampling rates up to 26 kSPS with filtering or 104 kSPS when bypassed. It includes built-in microphone, handset, headset, and an 8-W speaker driver, along with analog sidetone, antialiasing filtering, and programmable input/output gain control. The device operates from a 2.7-V to 3.6-V analog supply and supports digital core and I/O supplies from 1.1 V to 3.6 V. It features a SMARTDM serial interface for direct connection to TI DSPs and a two-wire host port selectable as I2C or S2C. The TLV320AIC20IPFBR variant is packaged in a 48-pin TQFP (PFB) with an industrial temperature range of -40°C to 85°C.
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 134246-TLV320AIC20IP
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85 Product overview: TLV320AIC20IPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC20IPFBR
IC CODEC 16BIT DUAL PROG 48-TQFP
IC CODEC 16BIT DUAL PROG 48-TQFP
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Interface - CODECs Low Power Dual Channel
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC20IPFBR | TLV320AIC20IPFBR-ND | 134246-TLV320AIC20IPFBR | 716-TLV320AIC20IPFBR | TLV320AIC20IPFBR | TLV320AIC20IPFBR | TLV320AIC20IPFBR | TLV320AIC20IPFBR |
| Product Name | TLV320AIC20 Low-Power Stereo Voice Band CODEC | CODECS | Interface - Interface - CODECs - TLV320AIC20IPFBR | Low-Power Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Voice-Band | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Technology | Serial | Serial | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |