Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1321741-TLV320AIC14I
Category: Integrated Circuits (ICs)>Interface>CODE
Packaging: Reel - TR
Type: Voice-Band
Standard Package: 2,000
Mounting: Surface Mount
Data Interface: Serial
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 1.95V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 30-TFSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TLV320AIC14IDBT
Base Product Number: TLV320
RoHS Status: ROHS3 Compliant
Voice-Band Interface 16 b Serial 30-TSSOP
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85 Product overview: TLV320AIC14IDBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC14IDBTR
IC CODEC 16BIT 26KSPS 30-TSSOP
IC CODEC 16BIT 26KSPS 30-TSSOP
Voice-Band Interface 16 b Serial 30-TSSOP
Interface - CODECs Lo-Pwr Mono Voice Band CODEC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC14IDBTR | 1321741-TLV320AIC14IDBTR | TLV320AIC14IDBTR-ND | 716-TLV320AIC14IDBTR | TLV320AIC14IDBTR | TLV320AIC14IDBTR | TLV320AIC14IDBTR | TLV320AIC14IDBTR |
| Product Name | TLV320AIC14 Low-Power Mono Voice Band CODEC | Integrated Circuits (ICs) - Interface - CODECS | CODECS | Low-Power TSSOP Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface; Codec | Codec | Transceiver | Sensor Interface; Codec | Voice-Band | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |