Texas Instruments TLV320AIC12 Low-Power Mono Voice Band CODEC TLV320AIC12IDBT

Description
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC12 Low-Power Mono Voice Band CODEC - TLV320AIC12IDBT - Texas Instruments
Dallas, TX, United States
TLV320AIC12 Low-Power Mono Voice Band CODEC
TLV320AIC12IDBT
TLV320AIC12 Low-Power Mono Voice Band CODEC TLV320AIC12IDBT
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85

Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power TSSOP Interface Transceiver IC
716-TLV320AIC12IDBT
Low-Power TSSOP Interface Transceiver IC 716-TLV320AIC12IDBT
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85 Product overview: TLV320AIC12IDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC12IDBT can be used for catalog matching and distributor lookup.

Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85 Product overview: TLV320AIC12IDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC12IDBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-12398-5-ND - DigiKey
Thief River Falls, MN, United States
Voice-Band Interface 16 b Serial 30-TSSOP

Voice-Band Interface 16 b Serial 30-TSSOP

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC12IDBT - 936884-TLV320AIC12IDBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC12IDBT
936884-TLV320AIC12IDBT
Interface - Interface - CODECs - TLV320AIC12IDBT 936884-TLV320AIC12IDBT
Manufacturer: Texas Instruments Win Source Part Number: 936884-TLV320AIC12ID BT Operating Temperature Range: -40°C ~ 85°C Features: Voice-Band Interface 16 b Serial 30-TSSOP Package: 30-TFSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TLV320 Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TLV320AIC12IDBT-NDR , -296-12398-5-ND, 296-12398-5, -296-12398-5

Manufacturer: Texas Instruments
Win Source Part Number: 936884-TLV320AIC12IDBT
Operating Temperature Range: -40°C ~ 85°C
Features: Voice-Band Interface 16 b Serial 30-TSSOP
Package: 30-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV320
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TLV320AIC12IDBT-NDR, -296-12398-5-ND, 296-12398-5, -296-12398-5

Buy Now Datasheet
CODECS - TLV320AIC12IDBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice-Band Interface 16 b Serial 30-TSSOP

Voice-Band Interface 16 b Serial 30-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC12IDBT
Interface - CODECs TLV320AIC12IDBT
Interface - CODECs Lo-Pwr Mono Voice Band CODEC

Interface - CODECs Lo-Pwr Mono Voice Band CODEC

Buy Now Datasheet
Interface - CODECs - TLV320AIC12IDBT - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC12IDBT
Interface - CODECs TLV320AIC12IDBT
IC CODEC 1CH 16 BIT 3.3V 30TSSOP

IC CODEC 1CH 16 BIT 3.3V 30TSSOP

Supplier's Site Datasheet
IC CODEC 1CH 16 BIT 3.3V 30TSSOP

IC CODEC 1CH 16 BIT 3.3V 30TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC12IDBT 716-TLV320AIC12IDBT 296-12398-5-ND 936884-TLV320AIC12IDBT TLV320AIC12IDBT TLV320AIC12IDBT TLV320AIC12IDBT TLV320AIC12IDBT
Product Name TLV320AIC12 Low-Power Mono Voice Band CODEC Low-Power TSSOP Interface Transceiver IC CODECS Interface - Interface - CODECs - TLV320AIC12IDBT CODECS Interface - CODECs Interface - CODECs CODECS
Device Type Codec Transceiver Codec Sensor Interface Codec Sensor Interface; Codec Voice-Band
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
TLV320AIC20K Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers - TLV320AIC20KIPFBR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23IPWG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
4 suppliers
PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) - PCM2904DB - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
7 suppliers