Low-Power Audio CODEC With miniDSP and 2.5-W Mono Class-D Speaker Amplifier 32-VQFN -40 to 85
PCM Audio Codec, 2ADC/1DAC, 24-bit, 192ksps, 32-Pin VQFN EP Product overview: TLV320AIC3120IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3120IRH
Manufacturer: Texas Instruments
Win Source Part Number: 1270382-TLV320AIC312
Packaging: Tape and Reel
Type: Audio
Mounting Style: SMD
Data Interface: I2C, Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 95
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC3120
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
IC CODEC AUD AMP CLASS D 32QFN
Interface - CODECs Low-Pwr Audio CODEC
IC CODEC AUD AMP CLASS D 32QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3120IRHBR | 716-TLV320AIC3120IRHBR | 1270382-TLV320AIC3120IRHBR | 296-29420-2-ND | TLV320AIC3120IRHBR | TLV320AIC3120IRHBR | TLV320AIC3120IRHBR | TLV320AIC3120IRHBR |
| Product Name | TLV320AIC3120 Low-Power Audio CODEC With miniDSP and 2.5-W Mono Class-D Speaker Amplifier | VQFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3120IRHBR | CODECS | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | Audio | |
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |