Programmable PCM Codec With Microphone Amps & Speaker Driver 32-TQFP -40 to 85
Programmable PCM Codec With Microphone Amps & Speaker Driver 32-TQFP -40 to 85 Product overview: TLV320AIC1110PBSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC1110PBS
Manufacturer: Texas Instruments
Win Source Part Number: 213099-TLV320AIC1110
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 15 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PCM Interface 15 b PCM Audio Interface 32-TQFP (5x5)
IC PCM CODEC PROG MIC AMP 32TQFP
IC PCM CODEC PROG MIC AMP 32TQFP
Interface - CODECs 12-Bit To 24-Bit Reg Bus Exchg W/3-St Otp
PCM Interface 15 b PCM Audio Interface 32-TQFP (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1110PBSR | 716-TLV320AIC1110PBSR | 213099-TLV320AIC1110PBSR | TLV320AIC1110PBSR-ND | TLV320AIC1110PBSR | TLV320AIC1110PBSR | TLV320AIC1110PBSR | TLV320AIC1110PBSR |
| Product Name | TLV320AIC1110 Programmable PCM Codec With Microphone Amps & Speaker Driver | Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC1110PBSR | CODECS | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | PCM | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TQFP | TQFP | QFP; TQFP; 32-TQFP (5x5) | TQFP; 32-TQFP | QFP; 32-TQFP | TQFP-32 | QFP; TQFP; 32-TQFP |