The TLV320AIC1107PWR is a PCM codec designed for voice-band communications in digital handsets, headsets, and cordless phones, featuring differential microphone input with external gain setting, differential earphone output capable of driving 32-Ω to 8-Ω loads, and programmable volume control in linear mode. It operates from 2.7 V to 3.3 V, uses a 2.048-MHz master clock, and supports 13-bit linear or 8-bit A-law companded conversion. The device is housed in a 20-terminal low-profile TSSOP package and operates over a temperature range of -40°C to 85°C.
PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers 20-TSSOP -40 to 85
PCM Interface 13 b PCM Audio Interface 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 144088-TLV320AIC1107
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers 20-TSSOP -40 to 85 Product overview: TLV320AIC1107PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC1107PWR
PCM Interface 13 b PCM Audio Interface 20-TSSOP
IC PCM CODEC PROG MICAMP 20TSSOP
Interface - CODECs Prog. PCM CODEC
IC PCM CODEC PROG MICAMP 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1107PWR | 296-12709-2-ND | 144088-TLV320AIC1107PWR | 716-TLV320AIC1107PWR | TLV320AIC1107PWR | TLV320AIC1107PWR | TLV320AIC1107PWR | TLV320AIC1107PWR |
| Product Name | TLV320AIC1107 PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers | CODECS | Interface - Interface - CODECs - TLV320AIC1107PWR | TSSOP Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | PCM | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Technology | PCM | PCM Audio Interface |