PCM Codec With Microphone Amps & Speaker Driver 20-TSSOP -40 to 85
PCM Interface 13 b PCM Audio Interface 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1270347-TLV320AIC110
Packaging: Tube
Type: PCM
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.3 V
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 2.7 V ~ 3.3 V
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Family Name: TLV320AIC1106
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TLV320AIC1106PWR; TLV320AIC1106PWRG4; TLV320AIC1106PWG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Interface - CODECs PCM w/Microphone Amp & Speaker Driver
PCM Interface 13 b PCM Audio Interface 20-TSSOP
AUDIO CODEC, 13BIT, PCM, TSSOP-20; Audio CODEC Type:PCM; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:8kSPS; Audio IC Case Style:TSSOP; No. of Pins:20Pins; No. of Input RoHS Compliant: Yes
IC CODEC PCM 13 BIT 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1106PW | 296-15634-5-ND | 1270347-TLV320AIC1106PW | TLV320AIC1106PW | TLV320AIC1106PW | 29AH7892 | TLV320AIC1106PW |
| Product Name | TLV320AIC1106 PCM Codec With Microphone Amps & Speaker Driver | CODECS | Interface - Interface - CODECs - TLV320AIC1106PW | Interface - CODECs | CODECS | Audio Codec, 13Bit, Pcm, Tssop-20; Audio Codec Type Texas Instruments | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP-20 | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |