Low-Power Mono Voice Band CODEC 80-BGA MICROSTAR JUNIOR -40 to 85
Low-Power Mono Voice Band CODEC 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TLV320AIC10IGQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC10IGQER
Manufacturer: Texas Instruments
Win Source Part Number: 115217-TLV320AIC10IG
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 87 / 90
Dynamic Range, ADCs / DACs (db) Typ: 82 / 82
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
General Purpose Interface 16 b Serial 80-BGA MICROSTAR JUNIOR (5x5)
IC DSP CODEC GP 16BIT 80-BGA
IC DSP CODEC GP 16BIT 80-BGA
General Purpose Interface 16 b Serial 80-BGA MICROSTAR JUNIOR (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC10IGQER | 716-TLV320AIC10IGQER | 115217-TLV320AIC10IGQER | 296-13374-2-ND | TLV320AIC10IGQER | TLV320AIC10IGQER | TLV320AIC10IGQER |
| Product Name | TLV320AIC10 Low-Power Mono Voice Band CODEC | Low-Power BGA Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC10IGQER | CODECS | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | General Purpose | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | VFBGA | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | 80-VFBGA | 80-VFBGA | BGA; 80-VFBGA | |
| Technology | Serial | Serial |