Texas Instruments TLC556M Low-Power Dual LinCMOS<TM> Timer TLC556MD

Description
Low-Power Dual LinCMOS Timer 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Low-Power Dual LinCMOS Timer 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MD - Texas Instruments
Dallas, TX, United States
TLC556M Low-Power Dual LinCMOS<TM> Timer
TLC556MD
TLC556M Low-Power Dual LinCMOS<TM> Timer TLC556MD
Low-Power Dual LinCMOS Timer 14-SOIC -55 to 125

Low-Power Dual LinCMOS<TM> Timer 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Clock and Timing IC
689-TLC556MD
Dual SOIC Clock and Timing IC 689-TLC556MD
Standard Timer Dual -55°C 125°C 14-Pin SOIC T/R Product overview: TLC556MD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC556MD can be used for catalog matching and distributor lookup.

Standard Timer Dual -55°C 125°C 14-Pin SOIC T/R Product overview: TLC556MD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC556MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-10345-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-10345-5-ND
Programmable Timers and Oscillators 296-10345-5-ND
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556MD
1269080-TLC556MD
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556MD 1269080-TLC556MD
Manufacturer: Texas Instruments Win Source Part Number: 1269080-TLC556MD Series: LinCMOS Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 2.1MHz Operating Supply Voltage: 5 V ~ 18 V Family Name: TLC556 Categories: Integrated Circuits (ICs) Operating Supply Current: 720μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LM556CM; TS556MD; TS556MDT; Introduction Date: February 01, 1984 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269080-TLC556MD
Series: LinCMOS
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Dual)
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Frequency: 2.1MHz
Operating Supply Voltage: 5 V ~ 18 V
Family Name: TLC556
Categories: Integrated Circuits (ICs)
Operating Supply Current: 720μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LM556CM; TS556MD; TS556MDT;
Introduction Date: February 01, 1984
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number TLC556MD 689-TLC556MD 296-10345-5-ND 1269080-TLC556MD
Product Name TLC556M Low-Power Dual LinCMOS<TM> Timer Dual SOIC Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556MD
Package Type CDIP,LCCC,SOIC Rail/Tube Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TLC556 Dual LinCMOS(TM) Timer - TLC556IDR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
6 suppliers
NE556 Dual Precision Timer - NE556NE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CN/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
5 suppliers
NE556 Dual Precision Timer - NE556N - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers