Texas Instruments LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation LMC555CM

Description
Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-SOIC -40 to 85
Request a Quote
Description
Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMC555CM is a low-power CMOS timer from Texas Instruments, designed for generating accurate time delays and oscillations. It operates with a supply voltage as low as 1.5V and features a fast astable frequency of up to 3MHz. The device is available in a compact 8-bump DSBGA package, measuring 1.43mm x 1.41mm, making it suitable for space-constrained applications. Typical power dissipation is less than 1mW at a 5V supply, which contributes to its efficiency. The LMC555CM is compatible with both TTL and CMOS logic levels and can handle output currents of up to 50mA. It exhibits excellent temperature stability and reduced supply current spikes during output transitions. The timer can be configured for various applications, including precision timing, pulse generation, and pulse width modulation, making it versatile for different engineering projects. Its pin-for-pin compatibility with the standard 555 series allows for easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The LMC555CM is a low-power CMOS timer from Texas Instruments, designed for generating accurate time delays and oscillations. It operates with a supply voltage as low as 1.5V and features a fast astable frequency of up to 3MHz. The device is available in a compact 8-bump DSBGA package, measuring 1.43mm x 1.41mm, making it suitable for space-constrained applications. Typical power dissipation is less than 1mW at a 5V supply, which contributes to its efficiency. The LMC555CM is compatible with both TTL and CMOS logic levels and can handle output currents of up to 50mA. It exhibits excellent temperature stability and reduced supply current spikes during output transitions. The timer can be configured for various applications, including precision timing, pulse generation, and pulse width modulation, making it versatile for different engineering projects. Its pin-for-pin compatibility with the standard 555 series allows for easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CM - Texas Instruments
Dallas, TX, United States
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation
LMC555CM
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation LMC555CM
Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-SOIC -40 to 85

Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SMD 1.5V 15V 3MHz Clock and Timing IC
689-LMC555CM
SMD 1.5V 15V 3MHz Clock and Timing IC 689-LMC555CM
Single Timer IC, 1.5V-15V, 3MHz, SOIC, Surface Mount Product overview: LMC555CM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 15V, 3MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.5V, 15V, 3MHz, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CM can be used for catalog matching and distributor lookup.

Single Timer IC, 1.5V-15V, 3MHz, SOIC, Surface Mount Product overview: LMC555CM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 15V, 3MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.5V, 15V, 3MHz, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMC555CM-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
LMC555CM-ND
Programmable Timers and Oscillators LMC555CM-ND
555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CM - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
LMC555CM
Programmable Timers and Oscillators LMC555CM
IC OSC SINGLE TIMER 3MHZ 8-SOIC

IC OSC SINGLE TIMER 3MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number LMC555CM 689-LMC555CM LMC555CM-ND LMC555CM
Product Name LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation SMD 1.5V 15V 3MHz Clock and Timing IC Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type PDIP,SOIC,DSBGA,VSSOP Rail/Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TLC556 Dual LinCMOS(TM) Timer - TLC556INE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
NE556 Dual Precision Timer - NE556DBR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers
TLC555 Low Power Timer - TLC555CDR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
6 suppliers
TLC555M Low Power LinCMOS<TM> Timer - 5962-89503012A - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details