ECS Inc. International Surface Mount Oscillators ECOC-7050

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-7050 is a 7.0 x 5.0 x 3.3 mm LVCMOS OCXO designed for 5G, small cells, SyncE, and IEEE 1588 applications. It operates from 10.000 to 50.000 MHz with a +3.3 V supply, consuming 200 mA at steady state and 750 mA during warm-up. Frequency stability is ±50 ppb over -40 to +85°C and ±10 ppb for ±2% supply variation. Initial frequency tolerance is ±500 ppb at +25°C, with aging of ±1 ppm in the first year and ±2 ppm over 10 years. Phase noise is -158 dBc/Hz at 100 kHz offset and -159 dBc/Hz at 1 MHz offset. Output is LVCMOS with 15 pF load, 90% Vcc high, 10% Vcc low, and 2 ns rise/fall time. Operating temperature range is -40 to +85°C, storage temperature is -55 to +95°C. The package supports a standard reflow profile and is Pb-free/RoHS compliant with gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECOC-7050 is a 7.0 x 5.0 x 3.3 mm LVCMOS OCXO designed for 5G, small cells, SyncE, and IEEE 1588 applications. It operates from 10.000 to 50.000 MHz with a +3.3 V supply, consuming 200 mA at steady state and 750 mA during warm-up. Frequency stability is ±50 ppb over -40 to +85°C and ±10 ppb for ±2% supply variation. Initial frequency tolerance is ±500 ppb at +25°C, with aging of ±1 ppm in the first year and ±2 ppm over 10 years. Phase noise is -158 dBc/Hz at 100 kHz offset and -159 dBc/Hz at 1 MHz offset. Output is LVCMOS with 15 pF load, 90% Vcc high, 10% Vcc low, and 2 ns rise/fall time. Operating temperature range is -40 to +85°C, storage temperature is -55 to +95°C. The package supports a standard reflow profile and is Pb-free/RoHS compliant with gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-7050 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-7050
Surface Mount Oscillators ECOC-7050
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECOC-7050
Product Name Surface Mount Oscillators
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Oscillators - ECOC-9775-20.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC258-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details