Low Power Timer 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 212993-TLC555IDRG4
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.1MHz
Family Name: TLC555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 15 V
Operating Supply Current: 360μA
Alternative Parts (Cross-Reference): ICM7555IBAT; ICM7555IBAZ; ICM7555CBA-TS2490; TS3V555IDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TLC555 - Low-Power Timer
2.1-MHz, 250-µA, Low-Power Timer 8-SOIC -40 to 85 Product overview: TLC555IDRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555IDRG4 can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TLC555IDRG4 | 212993-TLC555IDRG4 | TLC555IDRG4 | 689-TLC555IDRG4 | 296-52779-2-ND |
| Product Name | TLC555 Low Power Timer | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDRG4 | Low-Power SOIC Clock and Timing IC | Programmable Timers and Oscillators | |
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; 8-SOIC | SOIC | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |